MSI logo

MSI V154-022R graphics card GeForce GTS 250 1 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120027
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI V154-022R graphics card GeForce GTS 250 1 GB GDDR3:

MSI V154-022R, GeForce GTS 250, 1 GB, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description MSI V154-022R graphics card GeForce GTS 250 1 GB GDDR3:

MSI V154-022R. Graphics processor: GeForce GTS 250, Processor frequency: 675 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.