MSI logo

MSI Cyborg 15 A12VF-003NL Intel® Core™ i7 i7-12650H Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Black

Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13225
Info modified on:
10 Sept 2024, 14:20:44
Bullet Points MSI Cyborg 15 A12VF-003NL Intel® Core™ i7 i7-12650H Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Black:
  • - Windows 11
  • - Intel Core i7-12650H (24MB Cache)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce RTX 4060 (8GB GDDR6)
  • - 16GB (4800MHz) DDR5-SDRAM (2 x 8) & 512GB SSD
Warranty:
2 year
Long product name MSI Cyborg 15 A12VF-003NL Intel® Core™ i7 i7-12650H Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Black:

Intel Core i7-12650H (24MB Cache), 16GB DDR5-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel UHD Graphics, NVIDIA GeForce RTX 4060 (8GB GDDR6), LAN, WLAN, Webcam, Windows 11

MSI Cyborg 15 A12VF-003NL Intel® Core™ i7 i7-12650H Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Black:

The next phase of evolution is here: dive into the world of games in cyberpunk style, flex your sci-fi fashion, and outplay your opponent with revolutionary hardware. Incorporating a futuristic mechanized exterior design, the Cyborg 15 A12V is built to be the most ground-breaking, avant-garde gaming laptop.

SEE THROUGH DESIGN
The translucent parts on the keyboard and chassis, allows you to see through parts of the internals. With cybernetic-like trims and language from top to bottom, the Cyborg 15 reimagine what the future entails.

CYBERPUNK-INSPIRED KEYCAPS
Highlighted neon WASD keys for faster and accurate in-game movements, with Sci-Fi accent space key, arrow keys and power button for added cyberpunk-style touch.

THIN & LIGHT BODY
With a 1.98kg weight and 21.95mm thinness, Cyborg 15 is perfect for on-the-go gaming. The integration of aluminum material on cover guarantees a smooth, high-quality feel on first contact and keeps it light.

CYBER-ENHANCEMENT-LIKE BOTTOM
Geometric lines and shapes are drawn underneath the bottom plate, symbolizing modifications on cyborgs from Sci-Fi works, along with stylized texts hidden in the ventilation openings conveying MSI's gaming spirits.

TRANSLUCENCE ALL-OVER
Parts of the chassis are made with translucent material, including 4 sides and bottom, forming a see-through effect all over the exterior. From ports to screws, ultimate satisfaction for mechanical-aesthetics fanatics.

MSI collaborated with Romanian concept artist Paul Cheptea to create the cyberpunk-style concept character "C15". Specialized in sci-fi and cyberpunk-themed artwork creation, Paul's works are heavily inspired by Blade Runner and Dune, and he has participated in the production of well-known games such as Battlefield series. The wild, beautiful imagination and vision he has on cyberpunk-style arts are a perfect match to Cyborg 15. "C15" is the exact incarnation of Cyborg 15: A sleek-shaped, mechanized body with full capabilities.

Cyborg 15 A12V equips the latest 12th Gen. Intel® Core™ i7-12650H processor, features with performance and efficiency cores, providing unprecedented boost in multitasking works and heavy games.

NVIDIA® GeForce RTX™ 40 Series Laptop GPUs power the world’s fastest laptops for gamers and creators. Built with the ultra-efficient NVIDIA Ada Lovelace architecture, they bring a quantum leap in performance with AI-powered DLSS 3 and enable lifelike virtual worlds with full ray tracing. Plus, the Max-Q suite of technologies optimizes system performance, power, battery life, and acoustics for peak efficiency.

New CPU & GPU Shared-Pipe design enables real-time heat dissipation balancing between CPU & GPU for improved efficiency. In conjunction with MSI exclusive thermal grease, ensuring maximum performance under extreme gaming.

AT THE LEADING EDGE OF SPEED
Faster memory read/write speed on DDR5 memory, which leads to accelerated performance across every aspect of this laptop.

ACCLERATE THE GAME
Delivering up to 7.88 GB/s bandwidth,PCIe Gen.4 SSD on Cyborg 15 A12V makes tasks from large games to heavy-load projects a breeze to load.

LARGER TOUCHPAD
Enjoy a boundless-like touch exeprience with the 32% larger touchpad size. It's exquisitely center-positioned to make sure it stays out of your palm's way when playing games.

Elevate Your Audio
Experience and listen to audio the way it was intended and share it with Nahimic in-game 3D surround & Sound Sharing via Bluetooth.

GET ALL THE BUFFS
The exclusive MSI Center helps you control and customize your MSI laptop the way you want.

MSI APP PLAYER
Console Mode provides console-like experience to laptop with intuitive design for mainstream game wireless controllers.

Short summary description MSI Cyborg 15 A12VF-003NL Intel® Core™ i7 i7-12650H Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Black:

MSI Cyborg 15 A12VF-003NL, Intel® Core™ i7, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11

Long summary description MSI Cyborg 15 A12VF-003NL Intel® Core™ i7 i7-12650H Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Black:

MSI Cyborg 15 A12VF-003NL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-12650H. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11. Product colour: Black

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.