MSI logo

MSI A75A-G35 motherboard AMD A75 Socket FM1 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48144
Info modified on:
07 May 2020, 10:25:32
Short summary description MSI A75A-G35 motherboard AMD A75 Socket FM1 ATX:

MSI A75A-G35, AMD, Socket FM1, 16 GB, Dual-channel, 1.5 V, 1066,1333,1600 MHz

Long summary description MSI A75A-G35 motherboard AMD A75 Socket FM1 ATX:

MSI A75A-G35. Processor manufacturer: AMD, Processor socket: Socket FM1. Memory, maximum: 16 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. RAID levels: 0, 1, 10. Parallel processing technology support: Hybrid CrossFireX, Maximum graphics card memory: 2048 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Network interface: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.