location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Modecom MC-5005 keyboard Universal USB QWERTY Russian Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Modecom Check ‘Modecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC-5005
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K-MC-5005-100-U-RU
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Modecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Modecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:49:26
The date of the most recent change of this product data-sheet in Icecat.
Modecom K-MC-5005-100-U-RU user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Modecom MC-5005 keyboard Universal USB QWERTY Russian Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universal
  • - USB
  • - QWERTY Russian
  • - Full-size (100%) Numeric keypad
  • - Adjustable keyboard height
  • - Black
  • - 1 pc(s)
Long product name Modecom MC-5005 keyboard Universal USB QWERTY Russian Black :
The short editorial description of Modecom MC-5005 keyboard Universal USB QWERTY Russian Black

112 keys, USB, 442 x 160 x 20.3 mm, RU
More>>>
Short summary description Modecom MC-5005 keyboard Universal USB QWERTY Russian Black:
This short summary of the Modecom MC-5005 keyboard Universal USB QWERTY Russian Black data-sheet is auto-generated and uses the product title and the first six key specs.

Modecom MC-5005, Full-size (100%), Wired, USB, QWERTY, Black

Long summary description Modecom MC-5005 keyboard Universal USB QWERTY Russian Black:
This is an auto-generated long summary of Modecom MC-5005 keyboard Universal USB QWERTY Russian Black based on the first three specs of the first five spec groups.

Modecom MC-5005. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard: QWERTY, Keyboard number of keys: 112, Recommended usage: Universal. Product colour: Black