location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Fax Thermal Ribbon - Black - Panasonic KX-FA133X - For Panasonic KX F series 610 pages

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fax Thermal Ribbon - Black - Panasonic KX-FA133X - For Panasonic KX F series
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T4003DK
Category:
Component in laser printers which is coated in toner particles which stick to the drum.
Printer Rollers Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by MM
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Fax Thermal Ribbon - Black - Panasonic KX-FA133X - For Panasonic KX F series 610 pages :
The short editorial description of MM Fax Thermal Ribbon - Black - Panasonic KX-FA133X - For Panasonic KX F series 610 pages

MM Print Supplies T4003DK - Fax Thermal Ribbon - Black - For Panasonic KX F series
More>>>
MM Fax Thermal Ribbon - Black - Panasonic KX-FA133X - For Panasonic KX F series 610 pages:
The official marketing text of MM Fax Thermal Ribbon - Black - Panasonic KX-FA133X - For Panasonic KX F series 610 pages as supplied by the manufacturer

MM Print Supplies Fax Thermal Ribbons:

MM Print Supplies is a Danish brand of printer supplies for laser printeres, inkjet printers, postal franking machines and ribbons for type writers, credit card terminals etc.

Compatible printers:
PANASONIC KX F 929
PANASONIC KX F 1000
PANASONIC KX F 1006
PANASONIC KX F 1020
PANASONIC KX F 1050
PANASONIC KX F 1070
PANASONIC KX F 1100
PANASONIC KX F 1150
PANASONIC KX F 1200


Warranty
MMPS provides 2 year warranty.

Short summary description MM Fax Thermal Ribbon - Black - Panasonic KX-FA133X - For Panasonic KX F series 610 pages:
This short summary of the MM Fax Thermal Ribbon - Black - Panasonic KX-FA133X - For Panasonic KX F series 610 pages data-sheet is auto-generated and uses the product title and the first six key specs.

MM Fax Thermal Ribbon - Black - Panasonic KX-FA133X - For Panasonic KX F series, 610 pages, Thermal transfer, Black, Black, 150 g, 10 - 32.5 °F

Long summary description MM Fax Thermal Ribbon - Black - Panasonic KX-FA133X - For Panasonic KX F series 610 pages:
This is an auto-generated long summary of MM Fax Thermal Ribbon - Black - Panasonic KX-FA133X - For Panasonic KX F series 610 pages based on the first three specs of the first five spec groups.

MM Fax Thermal Ribbon - Black - Panasonic KX-FA133X - For Panasonic KX F series. Page yield: 610 pages, Print technology: Thermal transfer, Printing colours: Black. Package weight: 150 g

Features
Page yield
610 pages
Print technology
Thermal transfer
Printing colours
Black
Product colour
Black
Packaging data
Package weight
150 g
Operational conditions
Operating temperature (T-T)
10 - 32.5 °F
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage humidity
10 - 90%
Technical details
Archival storage life
2 year(s)
Approximate page yield (A4, black & white, ISO/IEC 19752)
610 pages