2xMini Display, 1xGigabit Ethernet, 4xUSB 3.0, 1xAudio out
Microsoft Surface Dock, Microsoft, Surface Pro 3, Surface Pro 4, Surface Book, Microsoft Surface Cover, Black
Microsoft Surface Dock. Basic device type: Tablet, Brand compatibility: Microsoft, Compatibility: Surface Pro 3, Surface Pro 4, Surface Book. Docking connector type: Microsoft Surface Cover. Width: 160 mm, Depth: 60 mm, Height: 30 mm, Weight: 550 g. Product colour: Black