location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect MCSC10000 network transceiver module Fiber optic 100 Mbit/s 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MCSC10000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCSC10000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045789847
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 10:11:30
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 300 months
Long product name Microconnect MCSC10000 network transceiver module Fiber optic 100 Mbit/s 1310 nm :
The short editorial description of Microconnect MCSC10000 network transceiver module Fiber optic 100 Mbit/s 1310 nm

Media Converter RJ45-STP/SC, 1310nm/10km, FastEthernet, SM
More>>>
Short summary description Microconnect MCSC10000 network transceiver module Fiber optic 100 Mbit/s 1310 nm:
This short summary of the Microconnect MCSC10000 network transceiver module Fiber optic 100 Mbit/s 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect MCSC10000, Fiber optic, 100 Mbit/s, SC, FX, 10000 m, 1310 nm

Long summary description Microconnect MCSC10000 network transceiver module Fiber optic 100 Mbit/s 1310 nm:
This is an auto-generated long summary of Microconnect MCSC10000 network transceiver module Fiber optic 100 Mbit/s 1310 nm based on the first three specs of the first five spec groups.

Microconnect MCSC10000. SFP transceiver type: Fiber optic, Maximum data transfer rate: 100 Mbit/s, Fiber optic connector: SC. Width: 115.6 mm, Depth: 70.5 mm, Height: 26 mm. Package weight: 300 g

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)