Microconnect logo

Microconnect FIB112001 InfiniBand/fibre optic cable 1 m ST Orange

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30030
Info modified on:
10 Aug 2024, 09:52:05
Bullet Points Microconnect FIB112001 InfiniBand/fibre optic cable 1 m ST Orange:
  • - Designed for Data Centers, Industry and Computer Centers
  • - LSZH (Low Smoke Zero Halogen) and flame retardant
  • - RoHS compliant
Warranty:
300 months
Long product name Microconnect FIB112001 InfiniBand/fibre optic cable 1 m ST Orange:

Optical Fibre Cable, ST-ST, Multimode, Duplex, OM3 (Aqua Blue), 1m

Short summary description Microconnect FIB112001 InfiniBand/fibre optic cable 1 m ST Orange:

Microconnect FIB112001, 1 m, OM3, ST, ST

Long summary description Microconnect FIB112001 InfiniBand/fibre optic cable 1 m ST Orange:

Microconnect FIB112001. Cable length: 1 m, Fibre optic type: OM3, Connector 1: ST, Connector 2: ST, Core diameter: 50 µm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.