location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

MBeat MB-CHGR-CC01 mobile device charger Universal Black Cigar lighter Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MBeat Check ‘MBeat’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB-CHGR-CC01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB-CHGR-CC01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9346396001841
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘MBeat’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MBeat: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1045
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Nov 2023 14:56:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MBeat MB-CHGR-CC01 mobile device charger Universal Black Cigar lighter Auto
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dual Port 3.4 A / 17W USB smart car charger
  • - Fast charging your device at optimized charging speed
  • - 3.4A total output, auto share when charging two devices
Long product name MBeat MB-CHGR-CC01 mobile device charger Universal Black Cigar lighter Auto :
The short editorial description of MBeat MB-CHGR-CC01 mobile device charger Universal Black Cigar lighter Auto

Power Dot Dual Port 3.4A USB Car Charger
More>>>
Short summary description MBeat MB-CHGR-CC01 mobile device charger Universal Black Cigar lighter Auto:
This short summary of the MBeat MB-CHGR-CC01 mobile device charger Universal Black Cigar lighter Auto data-sheet is auto-generated and uses the product title and the first six key specs.

MBeat MB-CHGR-CC01, Auto, Cigar lighter, Black

Long summary description MBeat MB-CHGR-CC01 mobile device charger Universal Black Cigar lighter Auto:
This is an auto-generated long summary of MBeat MB-CHGR-CC01 mobile device charger Universal Black Cigar lighter Auto based on the first three specs of the first five spec groups.

MBeat MB-CHGR-CC01. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Universal. Input voltage: 12 V. USB 2.0 ports quantity: 2. Product colour: Black