Maxdata logo

Maxdata Favorit 4000 I Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional PC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11632
Info modified on:
07 Mar 2024, 15:34:52
Long product name Maxdata Favorit 4000 I Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional PC:

Intel® Pentium® 4 with HT, 512 MB dual channel DDR2, 80GB S-ATA, LAN 10/100/1000 Mbps, DVD-ROM, Intel® High Definition Audio, Windows® XP Professional

Short summary description Maxdata Favorit 4000 I Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional PC:

Maxdata Favorit 4000 I, 3 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB, DVD-RW, Windows XP Professional

Long summary description Maxdata Favorit 4000 I Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional PC:

Maxdata Favorit 4000 I. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive: DVD-RW. Operating system installed: Windows XP Professional. Power supply: 300 W. Product type: PC. Weight: 12 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.