location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Markslöjd ROMA GU10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Markslöjd Check ‘Markslöjd’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ROMA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
105299
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7330024541351
Category:
Lighting attached to indoor or outdoor walls.
Wall Lighting Check ‘Markslöjd’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Markslöjd: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4817
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:29:00
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Markslöjd ROMA GU10
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bedroom Surfaced
  • - 1 bulb(s) GU10
  • - 2700 K 225 lm 36°
  • - Dimmer
  • - IP20
  • - Housing material: Metal
  • - Chrome
Long product name Markslöjd ROMA GU10 :
The short editorial description of Markslöjd ROMA GU10

GU10, 35W, IP20, 700 g
More>>>
Short summary description Markslöjd ROMA GU10:
This short summary of the Markslöjd ROMA GU10 data-sheet is auto-generated and uses the product title and the first six key specs.

Markslöjd ROMA, Surfaced, 1 bulb(s), GU10, 2700 K, IP20, Chrome

Long summary description Markslöjd ROMA GU10:
This is an auto-generated long summary of Markslöjd ROMA GU10 based on the first three specs of the first five spec groups.

Markslöjd ROMA. Mounting type: Surfaced. Number of bulbs: 1 bulb(s), Fitting/cap type: GU10, Colour temperature (max): 2700 K, Luminous flux: 225 lm. International Protection (IP) code: IP20, Protection class: II, Suitable for indoor use, Product colour: Chrome