location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Manfrotto 405 tripod head Black Aluminium 1/4, 3/8"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manfrotto Check ‘Manfrotto’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
405 Geared Tripod Head
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
405 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8024221301595
Category:
The part of a tripod system that attaches the supported device (such as a camera) to the tripod legs, and allows the orientation of the device to be manipulated or locked down. Modular or stand-alone tripod heads can be used on a wide range of tripods, allowing the user to choose which type of head best suits their needs. Integrated heads are built directly onto the tripod legs, reducing the cost of the tripod system.
Tripod Heads Check ‘Manfrotto’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manfrotto: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2020 14:25:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Manfrotto 405 tripod head Black Aluminium 1/4, 3/8"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Micrometric Knobs offer you precise framing composition
  • - Tripod head locking system allows you to alter axes faster
  • - Levelling bubble gives you precise framing composition
  • - Aluminium body ensures your geared head’s long term reliability
  • - Large ergonomic knobs provide you with simple geared control
Warranty: 10 Years
Long product name Manfrotto 405 tripod head Black Aluminium 1/4, 3/8" :
The short editorial description of Manfrotto 405 tripod head Black Aluminium 1/4, 3/8"

405 Geared Tripod Head, strong and lightweight aluminium
More>>>
Short summary description Manfrotto 405 tripod head Black Aluminium 1/4, 3/8":
This short summary of the Manfrotto 405 tripod head Black Aluminium 1/4, 3/8" data-sheet is auto-generated and uses the product title and the first six key specs.

Manfrotto 405, 160 mm, 1.6 kg, 6 cm

Long summary description Manfrotto 405 tripod head Black Aluminium 1/4, 3/8":
This is an auto-generated long summary of Manfrotto 405 tripod head Black Aluminium 1/4, 3/8" based on the first three specs of the first five spec groups.

Manfrotto 405. Height: 160 mm, Weight: 1.6 kg, Base diameter: 6 cm

Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 1 expert review for Manfrotto 405 Geared Tripod Head but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Manfrotto

Manfrotto Standard 3-Way Head tripod head Black Aluminium
(show image)
808RC4 Standard 3-Way Head 0.00
(excl. VAT)
0 (incl. VAT)
Manfrotto

Manfrotto Micro Fluid Video Head + QRCP tripod head Black Aluminium
(show image)
128RC Micro Fluid Video Head + QRCP 0.00
(excl. VAT)
0 (incl. VAT)
Manfrotto

Manfrotto 410 Junior Geared Head tripod head Black Aluminium
(show image)
410 410 Junior Geared Head 0.00
(excl. VAT)
0 (incl. VAT)
Manfrotto

Manfrotto 3D Junior Camera Head tripod head Black Aluminium
(show image)
056 3D Junior Camera Head 0.00
(excl. VAT)
0 (incl. VAT)