M-Cab 7003362 InfiniBand/fibre optic cable 45 m LC Green

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4486
Info modified on:
12 Mar 2024, 11:37:37
Short summary description M-Cab 7003362 InfiniBand/fibre optic cable 45 m LC Green:

M-Cab 7003362, 45 m, OM5, LC, LC

Long summary description M-Cab 7003362 InfiniBand/fibre optic cable 45 m LC Green:

M-Cab 7003362. Cable length: 45 m, Fibre optic type: OM5, Connector 1: LC, Connector 2: LC, Core diameter: 50 µm, Full duplex

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.