location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech QuickCam Chat for Skype webcam 640 x 480 pixels USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickCam Chat for Skype
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961556-0510
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:36:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Warranty: 2-year limited warranty
Long product name Logitech QuickCam Chat for Skype webcam 640 x 480 pixels USB :
The short editorial description of Logitech QuickCam Chat for Skype webcam 640 x 480 pixels USB

QuickCam® Chat for Skype, 640x480 pixels, 30 fps, 6 Ft. USB cable, Win
More>>>
Logitech QuickCam Chat for Skype webcam 640 x 480 pixels USB:
The official marketing text of Logitech QuickCam Chat for Skype webcam 640 x 480 pixels USB as supplied by the manufacturer

Start communicating with friends and family in three easy steps—simply install the software, plug in the camera, and you're ready to enter the world of Internet communications! The QuickCam® Chat for Skype features an attractive blue faceplate and a quality bundled headset.

Features:

- Quality sound, using the built-in microphone or the provided headset
- Bonus imaging editing software included, for capturing, editing, and printing images
- Mounts easily with the included universal monitor clip
- Works with the most popular instant messaging applications:

- Skype Video

Short summary description Logitech QuickCam Chat for Skype webcam 640 x 480 pixels USB:
This short summary of the Logitech QuickCam Chat for Skype webcam 640 x 480 pixels USB data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech QuickCam Chat for Skype, 640 x 480 pixels, 30 fps, Manual, USB, CMOS, - Free 30-day trial of Logitech VideoCall with online photo sharing function; - One-click video...

Long summary description Logitech QuickCam Chat for Skype webcam 640 x 480 pixels USB:
This is an auto-generated long summary of Logitech QuickCam Chat for Skype webcam 640 x 480 pixels USB based on the first three specs of the first five spec groups.

Logitech QuickCam Chat for Skype. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Focus adjustment: Manual. Host interface: USB, Sensor type: CMOS. Bundled software: - Free 30-day trial of Logitech VideoCall with online photo sharing function; - One-click video.... Minimum RAM: 128 MB. Minimum storage drive space: 200 MB, Cable type: 1 x USB cable, Compatible operating systems: Windows 2000 or XP

Performance
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Focus adjustment
Manual
Design
Host interface *
USB
Sensor type
CMOS
Packaging content
Bundled software
- Free 30-day trial of Logitech VideoCall with online photo sharing function; - One-click video email; - QuickCapture for photos; - HP PhotoSmart Essential application for capturing, editing, and printing images; - ArcSoft Collage Creator to create collages of images captured.
System requirements
Minimum RAM
128 MB
Other features
I/O ports
1 x USB - 4 PIN USB Type A 1 x Headset - external
Minimum storage drive space
200 MB
Colour
Yes
Cable type
1 x USB cable
Additional accessories
Headset
Compatible operating systems
Windows 2000 or XP
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 05:25:33
Uk has collected 2 expert reviews for Logitech QuickCam Chat for Skype webcam 640 x 480 pixels USB and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
techradar.com
Updated:
2015-01-01 05:25:33
Logitech is a leading webcam manufacturer, and the quality of the QuickCam Chat reflects the companys expertise. The spherical camera has cool white-and-blue styling and a flexible stand for attaching it to your laptop or sitting it on your desk. On-c...
Good Product Summary Quickcam Chat Price at launch £19.99 Key specs Price at Launch 19.99 | MPN | Full spec For...
Bottom line Logitech is a leading webcam manufacturer, and the quality of the QuickCam Chat reflects the companys expertise. The spherical camera has cool white-and-blue styling and a flexible stand for attaching it to your laptop or sitting it on your desk. On-c...
80%
Brand Image Product code Product Stock Price from
Logitech QuickCam® Communicate™ STX PLUS for Skype™ webcam 1.3 MP 640 x 480 pixels USB Black Logitech QuickCam® Communicate™ STX PLUS for Skype™ webcam 1.3 MP 640 x 480 pixels USB Black
(show image)
961410-8914 QuickCam® Communicate™ STX PLUS for Skype™ 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam® Chat webcam 640 x 480 pixels Logitech QuickCam® Chat webcam 640 x 480 pixels
(show image)
961462-0510 QuickCam® Chat 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam® Connect webcam 640 x 480 pixels USB Logitech QuickCam® Connect webcam 640 x 480 pixels USB
(show image)
961459-0510 QuickCam® Connect 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)