location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech G7 Laser Cordless mouse RF Wireless 2000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G7 Laser Cordless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931617-0914
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:13:16
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech G7 Laser Cordless mouse RF Wireless 2000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser 2000 DPI
  • - RF Wireless
  • - Control panel: 6
  • - 2 Lithium-Ion (Li-Ion)
Long product name Logitech G7 Laser Cordless mouse RF Wireless 2000 DPI :
The short editorial description of Logitech G7 Laser Cordless mouse RF Wireless 2000 DPI

G7 Cordless Laser Mouse USB Special Edition
More>>>
Logitech G7 Laser Cordless mouse RF Wireless 2000 DPI:
The official marketing text of Logitech G7 Laser Cordless mouse RF Wireless 2000 DPI as supplied by the manufacturer

Extreme cordless performance. The Logitech G7 Cordless Mouse delivers extreme cordless performance with a 2000 dpi laser engine for blinding speed and precision response. The G7´s full-speed, bi-directional USB connection sends a blazing 500 reports/second* over 2.4 GHz wireless for a bulletproof connection. Dead batteries won´t stop you mid-mission, thanks to a five-level power indicator and twin “hot-swappable” Li-ion battery packs that recharge while you´re racking up points. Use Logitech´s SetPoint software to customize your mouse with advanced features such as game detection and adjustable sensitivity (including independent x- and y-axis settings). The programmable tilt wheel adds an unprecedented level of control and gaming power.

Short summary description Logitech G7 Laser Cordless mouse RF Wireless 2000 DPI:
This short summary of the Logitech G7 Laser Cordless mouse RF Wireless 2000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech G7 Laser Cordless Mouse, Laser, RF Wireless, 2000 DPI

Long summary description Logitech G7 Laser Cordless mouse RF Wireless 2000 DPI:
This is an auto-generated long summary of Logitech G7 Laser Cordless mouse RF Wireless 2000 DPI based on the first three specs of the first five spec groups.

Logitech G7 Laser Cordless Mouse. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 2000 DPI, Control panel: 6

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Movement resolution *
2000 DPI
Control panel *
6
Ergonomics
Plug and Play
Yes
Power
Number of batteries supported
2
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
4 h
System requirements
Mac operating systems supported
No
Packaging data
Bundled software
SetPoint
Other features
Compatibility
PC
Pointing device
G7 Laser
Compatible operating systems
Microsoft Windows
Brand Image Product code Product Stock Price from
Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI
(show image)
931603-0914 Cordless Optical Notebook Mouse V270 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)