location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Type - S QWERTY UK English Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Type - S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-006411 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206052369
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:41:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech Type - S QWERTY UK English Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - QWERTY UK English
  • - Wireless Bluetooth 10 m
  • - Built-in battery
  • - Brand compatibility: Samsung
  • - Black
Long product name Logitech Type - S QWERTY UK English Bluetooth Black :
The short editorial description of Logitech Type - S QWERTY UK English Bluetooth Black

Type - S, USB, f/Galaxy Tab S 10.5, 436g
More>>>
Logitech Type - S QWERTY UK English Bluetooth Black:
The official marketing text of Logitech Type - S QWERTY UK English Bluetooth Black as supplied by the manufacturer

Logitech® Type - S, the thin and light protective keyboard case that lets you create, explore and say more with your Samsung Galaxy Tab S 10.5. Features a built-in Bluetooth keyboard with well-spaced keys and Android shortcuts that makes typing familiar, fast and fluid. With auto-wake and auto-sleep, your tablet is always ready when you need it. Type - S provides versatile viewing positions so you can easily use your tablet for different activities. Position it upright to type emails and chat, or lay it flat to read and browse in comfort. E.P.S. (Essential Protection System) helps protect both sides of your tablet from accidental bumps, scratches and spills.

Great typing, anytime and anywhere
Built-in Bluetooth® keyboard with Android® shortcuts makes typing familiar, fast and fluid. And with auto-wake and auto-sleep, your tablet is ready anytime you need it.

Thin and light
Precision engineering and state-of-the-art materials make this protective case amazingly thin and light.

Versatile viewing positions
Versatile viewing positions cater to multiple activities. Position Galaxy Tab S 10.5 upright for typing emails and chatting, or lay flat to read and browse in comfort.

SecureLock system
Corner clips keep your tablet firmly secured in the protective case, yet the tablet is easy to insert and remove.

E.P.S. – Essential Protection System
Essential Protection System protects both sides of Galaxy Tab S 10.5 from accidental bumps, scratches and spills. When surprises come your way, our durable and water-repellant materials have got you covered!

Short summary description Logitech Type - S QWERTY UK English Bluetooth Black:
This short summary of the Logitech Type - S QWERTY UK English Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Type - S, QWERTY, UK English, Samsung, Galaxy Tab S 10.5, Black, 0.4 m

Long summary description Logitech Type - S QWERTY UK English Bluetooth Black:
This is an auto-generated long summary of Logitech Type - S QWERTY UK English Bluetooth Black based on the first three specs of the first five spec groups.

Logitech Type - S. Keyboard: QWERTY, Keyboard language: UK English. Brand compatibility: Samsung, Compatibility: Galaxy Tab S 10.5, Product colour: Black. Connectivity technology: Wireless, Device interface: Bluetooth, Bluetooth version: 3.0+HS. Power source: Battery, Battery type: Built-in battery, Battery recharge time: 1.5 h. Width: 192 mm, Depth: 20 mm, Height: 259 mm

Keyboard
Keyboard *
QWERTY
Keyboard language *
UK English
Pointing device *
No
Numeric keypad *
No
Performance
Brand compatibility *
Samsung
Compatibility *
Galaxy Tab S 10.5
Product colour *
Black
Fingerprint reader
No
Cover *
Yes
USB hub
No
Backlight *
No
Cable length
0.4 m
Protection features
Scratch resistant, Splash proof
Ports & interfaces
Connectivity technology *
Wireless
Device interface *
Bluetooth
Bluetooth version
3.0+HS
Connectivity range
10 m
Power
Power source *
Battery
Battery type
Built-in battery
Battery recharge time
1.5 h
Charging source
USB
Auto power off
Yes
Weight & dimensions
Width
192 mm
Depth
20 mm
Weight & dimensions
Height
259 mm
Weight
436 g
Packaging data
Package width
30 mm
Package depth
221.5 mm
Package height
266.5 mm
Package volume
1771 cm³
Package weight
755 g
Packaging content
Cables included
USB
Other features
Cable lock slot
No
Logistics data
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
50992060523610
Master (outer) case width
236 mm
Master (outer) case length
260 mm
Master (outer) case height
809.6 mm
Master (outer) case weight
6.52 kg
Master (outer) case volume
50400 cm³
Products per pallet
720 pc(s)
Products per intermodal container (20ft)
13456 pc(s)
Products per intermodal container (40ft)
27904 pc(s)
Products per intermodal container (40ft, HC)
31440 pc(s)
Brand Image Product code Product Stock Price from
Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTY UK English Black Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTY UK English Black
(show image)
920-008138 CREATE Backlit Keyboard Case with Smart Connector Technology 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Focus QWERTY UK English Bluetooth Black Logitech Focus QWERTY UK English Bluetooth Black
(show image)
920-007982 Focus 0.00
(excl. VAT)
0 (incl. VAT)
Logitech CREATE Backlit Keyboard Case with Smart Connector QWERTY UK English Black Logitech CREATE Backlit Keyboard Case with Smart Connector QWERTY UK English Black
(show image)
920-007831 CREATE Backlit Keyboard Case with Smart Connector 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTY UK English, US International Bluetooth Black, Red Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTY UK English, US International Bluetooth Black, Red
(show image)
920-007429 Blok Protective Keyboard Case for iPad Air 2 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Keys-To-Go QWERTY Dutch, UK English Bluetooth Black Logitech Keys-To-Go QWERTY Dutch, UK English Bluetooth Black
(show image)
920-006710 Keys-To-Go 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)