Logitech Wireless Keyboard K230, Full-size (100%), Wireless, RF Wireless, Black
Logitech Wireless Keyboard K230. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless. Product colour: Black