Logitech G logo

Logitech G Pro X Headset Wired Head-band Gaming Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
335355
Info modified on:
25 Mar 2024, 11:23:04
Bullet Points Logitech G Pro X Headset Wired Head-band Gaming Black:
  • - Blue VO!CE microphone technology – Detachable pro-grade microphone filters tune your voice in real time to sound richer, cleaner and more professional. Reduces background noise and eliminates pops and hisses for clear, consistent, in-game comms and streaming.
  • - DTS Headphone:X 2.0 7.1 – Next-gen 7.1 surround sound provides greater positional and distance awareness, so you know exactly where your opponents are before they find you and experience greater immersion in all your games.
  • - Comfortable memory foam padding – Soft memory foam earpads with your choice of premium passive noise-cancelling leatherette or soft, breathable velour for supreme comfort.
  • - Durable steel and aluminium construction – Aluminium and steel frame and construction is comfortable, durable and strong.
  • - PRO-G 50-mm drivers – Advanced drivers with unique hybrid mesh construction deliver clear and precise sound imaging and improved bass response. Hear footsteps and environmental cues with clarity to give you the competitive advantage in the game.
  • - Premium USB external sound card – Digital signal processing delivers clean, consistent game sound and voice. Get the same high-quality audio on tournament PCs that you practise with.
Warranty:
2 years
Long product name Logitech G Pro X Headset Wired Head-band Gaming Black:

G PRO X Gaming Headset

Short summary description Logitech G Pro X Headset Wired Head-band Gaming Black:

Logitech G Pro X, Wired, Gaming, 20 - 20000 Hz, 320 g, Headset, Black

Long summary description Logitech G Pro X Headset Wired Head-band Gaming Black:

Logitech G Pro X. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 2 m. Weight: 320 g. Product colour: Black

Video
Specs
Distributors
Disclaimer Logitech G Pro X Headset Wired Head-band Gaming Black 981-000818:
© 2019 Logitech. Logitech, Logitech G and the Logitech and Logitech G logos are trademarks or registered trademarks of Logitech Europe S.A. and/or its affiliates in the U.S. and other countries.

Manufactured under license from DTS, Inc. DTS, the Symbol, DTS and the Symbol together, Headphone:X, and the DTS Headphone:X logo are registered trademarks or trademarks of DTS, Inc. in the United States and/or other countries. © DTS, Inc. All Rights Reserved.

"PlayStation" is a registered trademark or trademark of Sony Interactive Entertainment Inc. "SONY" is a registered trademark of Sony Corporation.

All other trademarks are the property of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.