location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Tummy Tunes Giraffe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tummy Tunes Giraffe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
641381PE4C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743641381 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:04:56
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Little Tikes Tummy Tunes Giraffe :
The short editorial description of Little Tikes Tummy Tunes Giraffe

Tummy Tunes Giraffe, 0+ year
More>>>
Little Tikes Tummy Tunes Giraffe:
The official marketing text of Little Tikes Tummy Tunes Giraffe as supplied by the manufacturer

Little Tikes Baby products are “designed to develop” by addressing baby’s specific developmental needs through every coo, giggle, and stretch.

The Little Tikes Baby Tummy Tunes Giraffe™ is the perfect all-in-one tummy time toy. The Giraffe encourages reaching and stretching, while engaging baby with the sound of the piano keys. The keys feature 2 modes: piano and song. The Giraffe also features a self-discovery mirror, bat-at rings, and ladybug squeaker. With various colors, textures and sounds, baby will enjoy tummy time more than ever! Its compact size is great for tummy time on-the-go.

Product Features:
- Piano keys have two modes: Piano and Song
- Ladybug squeaker to project sounds of piano
- Features mirror for self-discovery and bat-at rings
- Bright colors and various textures
- Compact size for on-the-go fun
- Ages: 0+ years

Short summary description Little Tikes Tummy Tunes Giraffe:
This short summary of the Little Tikes Tummy Tunes Giraffe data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Tummy Tunes Giraffe, Boy/Girl, Sounding

Long summary description Little Tikes Tummy Tunes Giraffe:
This is an auto-generated long summary of Little Tikes Tummy Tunes Giraffe based on the first three specs of the first five spec groups.

Little Tikes Tummy Tunes Giraffe. Battery type: AAA. Product colour: Multicolour

Features
Product colour *
Multicolour
Theme
Animal
Animal type(s)
Giraffe
Recommended gender *
Boy/Girl
Sounding
Yes
Mirror
Yes
Preassembled
Yes
Certification
CE
Learning & training skills
Learning & training skills
Fine motor skills training, Sounds learning
Weight & dimensions
Width
292.1 mm
Depth
209.6 mm
Height
260.4 mm
Battery
Batteries required
Yes
Number of batteries supported
2
Battery type
AAA
Packaging content
Batteries included
Yes
Packaging data
Package width
257.3 mm
Package depth
133.4 mm
Package height
257.3 mm
Package weight
477 g
Package volume
8800 cm³
Logistics data
Products per intermodal container (40ft, HC)
7462 pc(s)
Products per intermodal container (20ft)
3175 pc(s)
Products per intermodal container (40ft)
7303 pc(s)
Master (outer) case width
273.1 mm
Master (outer) case length
228.6 mm
Master (outer) case height
285.8 mm
Quantity per master (outer) case
2 pc(s)
Master (outer) case weight
1.29 kg
Master (outer) case GTIN (EAN/UPC)
10050743641388
Master (outer) case volume
17800 cm³