Linksys logo

Linksys LGS326P Managed Gigabit Ethernet (10/100/1000) Power supply PoE Black, Blue

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164730
Info modified on:
14 Mar 2024, 19:43:29
Short summary description Linksys LGS326P Managed Gigabit Ethernet (10/100/1000) Power supply PoE Black, Blue:

Linksys LGS326P, Managed, Gigabit Ethernet (10/100/1000), Power supply PoE, Rack mounting

Long summary description Linksys LGS326P Managed Gigabit Ethernet (10/100/1000) Power supply PoE Black, Blue:

Linksys LGS326P. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Address table size: 8000 entries, Switching capacity: 52 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Power supply PoE. Rack mounting

Video
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.