location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Linkbasic CFB80-1.5-A rack accessory Rack shelf

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linkbasic Check ‘Linkbasic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CFB80-1.5-A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFB80-1.5-A
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Linkbasic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linkbasic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:46:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Linkbasic CFB80-1.5-A rack accessory Rack shelf
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack shelf Black
  • - Steel
  • - 100 kg
Long product name Linkbasic CFB80-1.5-A rack accessory Rack shelf :
The short editorial description of Linkbasic CFB80-1.5-A rack accessory Rack shelf

Fixed Shelf for 19-inch Cabinet 80cm
More>>>
Short summary description Linkbasic CFB80-1.5-A rack accessory Rack shelf:
This short summary of the Linkbasic CFB80-1.5-A rack accessory Rack shelf data-sheet is auto-generated and uses the product title and the first six key specs.

Linkbasic CFB80-1.5-A, Rack shelf, Black, Steel, 100 kg, 48.3 cm (19"), 471 mm

Long summary description Linkbasic CFB80-1.5-A rack accessory Rack shelf:
This is an auto-generated long summary of Linkbasic CFB80-1.5-A rack accessory Rack shelf based on the first three specs of the first five spec groups.

Linkbasic CFB80-1.5-A. Type: Rack shelf, Product colour: Black, Housing material: Steel. Minimum dimensions (W x D x H): 48.3 cm (19"), Width: 471 mm, Useful width: 47.1 cm