LG logo

LG LHA825W home cinema system 5.1 channels 1200 W 3D compatibility Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18009
Info modified on:
24 Nov 2020, 18:56:29
Short summary description LG LHA825W home cinema system 5.1 channels 1200 W 3D compatibility Black:

LG LHA825W, Blu-Ray player, BD-RE, BD-ROM, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, 1 discs, 3GP, AVC, FLV, H.264, M4V, MKV, MPEG2, MPEG4, VOB, WMV, NTSC, PAL

Long summary description LG LHA825W home cinema system 5.1 channels 1200 W 3D compatibility Black:

LG LHA825W. Optical disc player type: Blu-Ray player, Disc types supported: BD-RE, BD-ROM, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video format supported: 3GP, AVC, FLV, H.264, M4V, MKV, MPEG2, MPEG4, VOB, WMV, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 1200 W, Built-in audio decoders: DTS, DTS-HD HR, DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus. Front speakers RMS power: 194 W. Center speaker power: 194 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.