location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG Z series 13ZD970-MX10K laptop Intel® Pentium® 4415U 33.8 cm (13.3") Full HD 4 GB DDR4-SDRAM 128 GB SSD White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Z series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13ZD970-MX10K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13ZD970-MX10K
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG Z series 13ZD970-MX10K laptop Intel® Pentium® 4415U 33.8 cm (13.3") Full HD 4 GB DDR4-SDRAM 128 GB SSD White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell White
  • - Intel® Pentium® 4415U 2.3 GHz
  • - 33.8 cm (13.3") Full HD 1920 x 1080 pixels IPS 16:9
  • - 4 GB DDR4-SDRAM
  • - 128 GB SSD
  • - Intel® HD Graphics 610
  • - Ethernet LAN connection
  • - 60 Wh
Long product name LG Z series 13ZD970-MX10K laptop Intel® Pentium® 4415U 33.8 cm (13.3") Full HD 4 GB DDR4-SDRAM 128 GB SSD White :
The short editorial description of LG Z series 13ZD970-MX10K laptop Intel® Pentium® 4415U 33.8 cm (13.3") Full HD 4 GB DDR4-SDRAM 128 GB SSD White

Intel Pentium 4415U (2M Cache, 2.30 GHz), 13.3" Full HD (1920x1080) LED, 4GB DDR4, 128GB SSD, Intel HD Graphics 620, Gigabit Ethernet, WLAN 802.11ac, Webcam, Non-OS
More>>>
LG Z series 13ZD970-MX10K laptop Intel® Pentium® 4415U 33.8 cm (13.3") Full HD 4 GB DDR4-SDRAM 128 GB SSD White:
The official marketing text of LG Z series 13ZD970-MX10K laptop Intel® Pentium® 4415U 33.8 cm (13.3") Full HD 4 GB DDR4-SDRAM 128 GB SSD White as supplied by the manufacturer

Introducing the 2017 LG gram Laptops

How did LG improve upon the award-winning gram laptops? Every model still weighs less than 2.5 pounds, now with increased battery life, IPS touch screen displays and USB-C™ connectivity. Available in 15.6”, 14” and 13” screen models.

Touch screen available on 15” i5 model, 14” models, and 13” Fingerprint model

Short summary description LG Z series 13ZD970-MX10K laptop Intel® Pentium® 4415U 33.8 cm (13.3") Full HD 4 GB DDR4-SDRAM 128 GB SSD White:
This short summary of the LG Z series 13ZD970-MX10K laptop Intel® Pentium® 4415U 33.8 cm (13.3") Full HD 4 GB DDR4-SDRAM 128 GB SSD White data-sheet is auto-generated and uses the product title and the first six key specs.

LG Z series 13ZD970-MX10K, Intel® Pentium®, 2.3 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description LG Z series 13ZD970-MX10K laptop Intel® Pentium® 4415U 33.8 cm (13.3") Full HD 4 GB DDR4-SDRAM 128 GB SSD White:
This is an auto-generated long summary of LG Z series 13ZD970-MX10K laptop Intel® Pentium® 4415U 33.8 cm (13.3") Full HD 4 GB DDR4-SDRAM 128 GB SSD White based on the first three specs of the first five spec groups.

LG Z series 13ZD970-MX10K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor: 4415U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 610. Product colour: White. Weight: 940 g

Design
Product type *
Laptop
Product colour *
White
Form factor *
Clamshell
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor *
4415U
Processor number of cores
2
Processor threads
4
Processor frequency *
2.3 GHz
System bus data transfer rate
4 GT/s
Processor cache
2 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
Tjunction
100 °C
Maximum number of PCI Express lanes
10
PCI Express slots version
2.0
PCI Express сonfigurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Solid-state drive capacity
128 GB
Optical drive *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 610
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5906
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Ethernet LAN connection
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system installed *
No
Processor special features
Intel My WiFi Technology
Yes
Intel® Smart Response Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
96508
Conflict-Free processor
Yes
Battery
Battery capacity *
60 Wh
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
307.3 mm
Depth
210.8 mm
Height
15.2 mm
Weight *
940 g
Other features
AC adapter included
Yes
3D compatibility
No