Lexmark logo

Lexmark X3550 Inkjet A4 4800 x 1200 DPI 15 ppm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61978
Info modified on:
18 Jan 2024, 17:34:48
Long product name Lexmark X3550 Inkjet A4 4800 x 1200 DPI 15 ppm:

X3550 All-In-One

Lexmark X3550 Inkjet A4 4800 x 1200 DPI 15 ppm:

Photo Printing
- Print JPG's directly from digital memory card slots, PictBridge(TM) compatible digital cameras or USB flash drives
- Fast borderless photos in popular sizes
- Create brilliant 6-color photos with optional no. 31 photo cartridge
- Select photos to print via scan-back proof-sheet for PC free card slot operation
- Apply photo effects: Sepia, Antique gray, Antique brown, Black and White

Print
- Up to 24 ppm black and 17 ppm color printing
- Superior quality printing up to 4800 x 1200 dpi print resolution
- PrecisionSense technology detects type of paper being used to determine print resolution automatically
- Automatic cartridge alignment ensures optimal printing

Copy
- 1-Touch PC-free copying (color or black).
- Reduction/enlargement capacity from 25%-400%.
- Up to 17 cpm black and 11 cpm color.
- 1-99 copies.
- Borderless copying in popular photo sizes.

Scan
- Flatbed scanner easily handles thick books, reports and more.
- 48-bit color scanner depth; 16-big grayscale.
- Up to 600x1200 ppi optical resolution.

Short summary description Lexmark X3550 Inkjet A4 4800 x 1200 DPI 15 ppm:

Lexmark X3550, Inkjet, Colour printing, 4800 x 1200 DPI, Mono copying, Colour scanning, A4

Long summary description Lexmark X3550 Inkjet A4 4800 x 1200 DPI 15 ppm:

Lexmark X3550. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Mono copying. Scanning: Colour scanning, Scan resolution, optical: 600 x 1200 DPI. Maximum ISO A-series paper size: A4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.