LevelOne logo

LevelOne GEP-2622W150 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power supply PoE Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58650
Info modified on:
14 Mar 2024, 19:48:05
Long product name LevelOne GEP-2622W150 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power supply PoE Black:

24 x RJ-45, 10/100/1000 Mbps, 2 x SFP, 52Gbps, 100~240V, 50/60 Hz, 150W, 3.5 kg

LevelOne GEP-2622W150 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power supply PoE Black:

The LevelOne GEP-2622 series are unmanaged Gigabit PoE switches with 24 RJ45 PoE ports and 2 SFP fiber optic ports. The switches are IEEE 802.3af/at compliant, providing power and data over a single Ethernet cable to any PoE device, with a total power budget of 150/250/380/500/630W, or up to 30W per PoE port. The GEP-2622 switches are designed for small-to-medium businesses, offering flexible connectivity and an affordable solution for deploying PoE infrastructure.

Short summary description LevelOne GEP-2622W150 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power supply PoE Black:

LevelOne GEP-2622W150, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex, Power supply PoE, Rack mounting

Long summary description LevelOne GEP-2622W150 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power supply PoE Black:

LevelOne GEP-2622W150. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. Address table size: 8000 entries, Switching capacity: 52 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x, IEEE.... Power supply PoE. Rack mounting

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.