LevelOne logo

LevelOne FCS-4301 security camera Dome IP security camera 1920 x 1080 pixels Desk/Ceiling

Data-sheet quality:
created/standardized by Icecat
Product views:
105494
Info modified on:
10 Aug 2024, 09:40:46
Long product name LevelOne FCS-4301 security camera Dome IP security camera 1920 x 1080 pixels Desk/Ceiling:

2MP, IP, 1920 x1080px, 30 fps, 1/30~1/1000000 sec, CMOS 1/2.7", MPEG4, Fast Ethernet, PoE 802.3af, WDR

LevelOne FCS-4301 security camera Dome IP security camera 1920 x 1080 pixels Desk/Ceiling:

- 2-Megapixel (1920 x 1080) high-definition resolution
- Compression: H.264/MPEG-4/MJPEG
- Built-in infrared LEDs for night viewing up to 20m
- Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
- Free video surveillance and CMS (Central Management System) software with 64-channel license
- Removable IR-cut filter for day and night surveillance
- Supports 2 video streams simultaneously
- Supports 3x optical zoom
- Supports PTZ/preset point/preset sequence
- Support unique features for auto-tracking function of moving objects

Short summary description LevelOne FCS-4301 security camera Dome IP security camera 1920 x 1080 pixels Desk/Ceiling:

LevelOne FCS-4301, IP security camera, Wired, CE, FCC, Onvif, Desk/Ceiling, Black, White, Dome

Long summary description LevelOne FCS-4301 security camera Dome IP security camera 1920 x 1080 pixels Desk/Ceiling:

LevelOne FCS-4301. Type: IP security camera, Connectivity technology: Wired, Certification: CE, FCC, Onvif. Mounting type: Desk/Ceiling, Product colour: Black, White, Form factor: Dome. Minimum illumination: 1 lx, Field of view (FOV) angle: 136°, Tilt angle range: 0 - 75°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Optical zoom: 3x, Digital zoom: 4x, Focal length range: 3 - 9 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.