- - Mobile tablet Grey
- - 20.3 cm (8") 1280 x 800 pixels
- - MT8768 2.2 GHz
- - 64 GB eMMC Card reader integrated
- - Single camera 5 MP 2 MP
- - 4G Wi-Fi 5 (802.11ac)
- - 5100 mAh
- - Android 13
Lenovo Tab M8 (4th Gen) 2024, 20.3 cm (8"), 1280 x 800 pixels, 64 GB, 4 GB, Android 13, Grey
Lenovo Tab M8 (4th Gen) 2024. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 2.2 GHz, Processor: MT8768. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 320 g. Operating system installed: Android 13. Product colour: Grey