- - Slate Mobile tablet Black
- - 25.6 cm (10.1") 2560 x 1600 pixels IPS
- - Qualcomm Snapdragon 625
- - 32 GB Card reader integrated
- - Single camera 13 MP 5 MP
- - Wi-Fi 5 (802.11ac) 4.0
- - Lithium-Ion (Li-Ion) 9300 mAh 18 h
- - Android 6.0
10.1" QHD (2560x1600) Multi-Touch IPS, Qualcomm Snapdragon 625, 3GB LPDDR3 933MHz, 32GB eMMC, Wi-Fi 802.11ac/a/b/g/n, Bluetooth 4.0, Android 6.0
Four Modes For Comfortable Watching
Scroll through recipes while you cook, check your social feeds while you eat, and watch movies while you work out. The Yoga Tab 3 Plus is designed to fit your lifestyle and its innovative design gives you multiple ways to use it. Stand it up, hold it, tilt it, or hang it.
Your Personal TV
The Yoga Tab 3 Plus is the perfect companion for movie and TV lovers alike. It offers a pristine display, long lasting battery life, and theater-caliber JBL speakers, perfect for watching video on demand. And because of its ultra portability, you can carry it with you and experience on-the-go entertainment, when you want it, where you want it, and with no fighting over the remote control.
Color Enhanced Technology
With in-built Technicolor Color Enhance technology, the Yoga Tab 3 Plus is perfect for immersive gaming and rich, detailed video. It boasts a wide angle, 10.1" Quad High Definition (QHD), In-Plane Switching (IPS) display, delivering crisp, bright visuals for a better viewing experience under all angles and ambient lights.
Sharing is Caring
Share your favorite movies or youtube videos with friends using Lenovo Media Cast. Wirelessly cast your phone’s screen to the Yoga Tab 3 Plus when you need a bigger screen. Or you can leverage its powerful speakers via bluetooth to play music from phones and laptops for the ultimate sound experience.
Immersive Cinematic Moving Audio
The Yoga Tab 3 Plus delivers rich theater sound that you’ll rarely experience on any other tablet. The four integrated front-facing JBL speakers and powerfully immersive Dolby Atmos® provide loud, clear, and dynamic moving audio that flows all around you, putting you at the centre of the action–even without headphones!
Marathon Battery Life
With its outstanding battery life the Yoga Tab 3 Plus just keeps going and going. With up to 18 hours on one charge, it’s enough to watch two seasons of your favorite TV show back to back. The battery is so powerful, it can be used as a USB 'On-the-Go' powerbank, allowing you to charge all of your other devices. In addition, its in-box 24W fast charger ensures you’ll never run out of juice.
Stylish and Splashproof
When it comes to style, the Yoga Tab 3 Plus steals the show. It comes in puma black with a textured, leather-like finish, durable metal chassis, and kickstand. But its durability isn’t only limited to the quality of its materials–the Tab 3 is also splashproof so you can use it anywhere without fear of getting it wet.
Lenovo Yoga Tablet Plus, 25.6 cm (10.1"), 2560 x 1600 pixels, 32 GB, 3 GB, Android 6.0, Black
Lenovo Yoga Tablet Plus. Display diagonal: 25.6 cm (10.1"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 32 GB. Processor family: Qualcomm Snapdragon, Processor: 625. Internal memory: 3 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Operating system installed: Android 6.0. Product colour: Black