Lenovo logo

Lenovo G50-30 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") HD 2 GB DDR3L-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11182
Info modified on:
27 Jan 2025, 08:53:32
Short summary description Lenovo G50-30 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") HD 2 GB DDR3L-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

Lenovo G50-30, Intel® Celeron®, 2.16 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo G50-30 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") HD 2 GB DDR3L-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

Lenovo G50-30. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N2840, Processor frequency: 2.16 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.