location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision P32pz-30 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P32pz-30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63E5GAT2EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196804351018 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jun 2024 14:45:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision P32pz-30 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 80.0cm (31.5") 4K Ultra HD 3840 x 2160 Mini LED IPS
  • - 6ms, 16:9, 650cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Long product name Lenovo ThinkVision P32pz-30 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black :
The short editorial description of Lenovo ThinkVision P32pz-30 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black

80.0cm (31.5") 4K Ultra HD 3840 x 2160 Mini LED IPS, 16:9, 650cd/m², 1.07B, 6ms, 178°/178°, 1000:1
More>>>
Lenovo ThinkVision P32pz-30 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black:
The official marketing text of Lenovo ThinkVision P32pz-30 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black as supplied by the manufacturer

A go-to for graphic design and video creation, the ThinkVision P32pz-30 is the world’s 1st USB4 31.5-inch Mini-LED docking monitor.
It gives you the capability of one cable docking, along with up to 140W1 charging for the connected computer.
You can view multiple projects side-by-side as the 31.5-inch, 3-side NearEdgeless In-Plane Switching screen gives you ample space.
Its 3840 x 2160 resolution and quantum dot technology give you truly life-like visuals!
With excellent color space coverage (99% Adobe RGB, 99% DCI-P3) and color accuracy (Avg. Delta E<1.5), the monitor makes the perfect display for any sort of color grading or content creation work.
Thanks to its VESA certified HDR 1000 imaging technology, mastering HDR content has never been a more pleasing experience.
Its 1152 zones in the Mini-LED backlight displays outstanding brightness and darkness and helps minimize the halo effect so that you get to enjoy the best HDR viewing and editing experience.
Connecting your monitor to your computers, speakers, the internet, and to an additional monitor is now a breeze, thanks to the plethora of I/O ports - 2 x HDMI 2.1, 1 x DP 1.4, USB4, DP 1.4 Out, Ethernet, and Audio Out.
The availability of a KVM switch, an ethernet port, Picture-In-Picture and Picture-By-Picture support, and multiple inputs let you multitask and switch seamlessly between two PCs.
Additionally, you can also now connect your storage devices and additional peripherals directly to the monitor, thanks to the USB 3.2 Gen 22 hub that gives a high-speed connection.
Getting to a comfortable position is easy with the ergonomic stand and its wide range of adjustments.
Its compatibility with the ThinkVision VoIP Stack3: MC60 Monitor Webcam and MS30 Monitor Soundbar allow you to enjoy enhanced audio and video quality if required.
The ThinkVision P32pz-30 Mini-LED Monitor is environmentally friendly too since it’s made with recycled metal4 and comes in bio-based4, plastic-free packaging.

Short summary description Lenovo ThinkVision P32pz-30 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black:
This short summary of the Lenovo ThinkVision P32pz-30 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision P32pz-30, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 6 ms, Black

Long summary description Lenovo ThinkVision P32pz-30 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black:
This is an auto-generated long summary of Lenovo ThinkVision P32pz-30 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision P32pz-30. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
80 cm (31.5")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
Mini LED
Touchscreen *
No
Display brightness (peak)
1200 cd/m²
Display brightness (typical)
650 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display colors *
1.07 billion colours
Pixel pitch
0.182 x 0.182 mm
Pixel density
140 ppi
Viewable size, horizontal
69.7 cm
Viewable size, vertical
39.2 cm
Local dimming zones
1152
High Dynamic Range (HDR) technology
DisplayHDR 1000, High Dynamic Range 10 (HDR10), Hybrid Log-Gamma (HLG)
Colour depth
10 bit
sRGB coverage (typical)
100%
Adobe RGB coverage
99%
BT.2020 coverage
81%
Response time (extreme)
4 ms
Factory-calibrated
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Windows operating systems supported
Windows 10, Windows 11
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Color name
Raven Black
Front bezel colour
Black
Feet colour
Black
Certification
EU Energy Label (G-class) Volatile Organic Compound Certification TÜV Rheinland® Eye Comfort Certification TÜV Rheinland Flicker Free TÜV Rheinland Low Blue Light
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-C
Number of upstream ports
2
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
HDMI *
Yes
Ports & interfaces
HDMI ports quantity
2
HDMI version
2.1
DisplayPorts quantity
2
DisplayPort version
1.4
Audio output
Yes
Headphone out *
No
Built-in KVM switch
Yes
Network
Ethernet LAN connection
Yes
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
15.5 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt angle range
-5 - 23.5°
Picture-in-Picture
Yes
Power
Power consumption (typical) *
32 W
Power consumption (standby) *
0.5 W
Power consumption (max)
305 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, USB Type-C to USB Type-A
Quick start guide
Yes
DisplayPort cable length
1.8 m
HDMI cable length
1.8 m
Power cable length
1.8 m
Weight & dimensions
Width (with stand)
714.2 mm
Depth (with stand)
234.9 mm
Height (with stand)
456.6 mm
Weight (with stand)
10.5 kg
Width (without stand)
714.2 mm
Depth (without stand)
78.9 mm
Height (without stand)
430.9 mm
Weight (without stand)
7.6 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2.9 cm
Packaging data
Package width
908 mm
Package depth
163 mm
Package height
518 mm
Package weight
14.6 kg
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold, RoHS
Other features
DCI-P3 coverage
98%
Picture-by-Picture (PbP)
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ethernet LAN (RJ-45) ports
1
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Sverige 2 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
Polska 1 distributor(s)