Lenovo logo

Lenovo ThinkStation P5 Intel Xeon W w5-2465X 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro for Workstations Tower Workstation Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43119
Info modified on:
15 Nov 2024, 13:36:19
Bullet Points Lenovo ThinkStation P5 Intel Xeon W w5-2465X 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro for Workstations Tower Workstation Black, Red:
  • - Windows 11 Pro for Workstations 64-bit
  • - Intel Xeon w5-2465X (33.75MB Cache, 3.1GHz)
  • - NVIDIA RTX A2000 (12GB GDDR6)
  • - 32GB (4800MHz) DDR5-SDRAM (2 x 16) & 1000GB SSD
Long product name Lenovo ThinkStation P5 Intel Xeon W w5-2465X 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro for Workstations Tower Workstation Black, Red:

Intel Xeon w5-2465X (33.75MB Cache, 3.1GHz), 32GB DDR5-SDRAM, 1000GB SSD, NVIDIA RTX A2000 (12GB GDDR6), LAN, Windows 11 Pro for Workstations 64-bit

Lenovo ThinkStation P5 Intel Xeon W w5-2465X 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro for Workstations Tower Workstation Black, Red:

The next-gen workstation has arrived
Engineered for ultimate productivity and versatility, the Lenovo ThinkStation P5 is the all-around industry workhorse for professionals that demand a scalable, future-proof workstation. Optimized for designers, engineers, and creatives alike, it can support a broad range of compute-intensive tasks with ease, including BIM, complex 3D CAD, VFX, and edge deployments.

Extraordinary performance, power, & speed
With its Aston Martin-inspired chassis design and advanced thermals, the ThinkStation P5 workstation is designed to achieve groundbreaking performance. Key features include the latest Intel® Xeon® W processors, delivering a breakthrough new compute architecture, and support for up to two optional NVIDIA® RTX™ graphics cards, offering unprecedented rendering and AI performance. The result? Enough punch for any workflow, even in mission-critical environments.

Tried, tested, & true
The ThinkStation P5 workstation has been proven to meet Lenovo's exacting reliability and durability standards, ensuring that your systems leverage maximum uptime. It also boasts an array of independent software vendor (ISV) certifications, so compute-intensive applications, such as Adobe® and PTC®, are tuned to run seamlessly on even the most complex of tasks.

A future-proof machine
With high-speed DDR5 memory and ultra-fast PCIe storage, the ThinkStation P5 workstation is designed to improve your productivity. It also has the convenience of front drive access, hot-swap storage, tool-less chassis access, and an array of high-performance configurations. As a result, you can enjoy the flexibility of customizing your P5 to tackle your workload needs of today, knowing you can easily upgrade for the ever-increasing datasets of tomorrow.

One less thing to worry about
The ThinkStation P5 comes with ThinkShield—a suite of essential hardware and software security solutions that work together to protect your workstation and data. Trusted Platform Module (TPM) encrypts your data, while ensuring that your machine has not been tampered with. There are also various programs to prevent unauthorized access to the BIOS—and even self-heal the BIOS should it become corrupted or is maliciously attacked.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkStation P5 Intel Xeon W w5-2465X 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro for Workstations Tower Workstation Black, Red:

Lenovo ThinkStation P5, 3.1 GHz, Intel Xeon W, w5-2465X, 32 GB, 1 TB, Windows 11 Pro for Workstations

Long summary description Lenovo ThinkStation P5 Intel Xeon W w5-2465X 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro for Workstations Tower Workstation Black, Red:

Lenovo ThinkStation P5. Processor frequency: 3.1 GHz, Processor family: Intel Xeon W, Processor: w5-2465X. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA RTX A2000. Operating system installed: Windows 11 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 1000 W. Form factor: Tower. Product type: Workstation. Product colour: Black, Red

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.