Lenovo ThinkCentre M80q Gen 4, 1.3 GHz, Intel® Core™ i5, i5-13400T, 16 GB, 256 GB, Windows 11 Pro
Lenovo ThinkCentre M80q Gen 4. Processor frequency: 1.3 GHz, Processor family: Intel® Core™ i5, Processor: i5-13400T. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 11 Pro. Power supply: 90 W. Form factor: Mini PC. Product type: Mini PC. Weight: 1.25 kg. Product colour: Black