location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 50s Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 1 TB HDD SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
neo 50s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11T000AMGP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196801809109 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 02:23:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre neo 50s Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 1 TB HDD SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - No OS
  • - Intel Core i3-12100 (12MB Cache)
  • - 8GB (3200MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD
Warranty: 1-year, Courier or Carry-in
Long product name Lenovo ThinkCentre neo 50s Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 1 TB HDD SFF PC Black :
The short editorial description of Lenovo ThinkCentre neo 50s Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 1 TB HDD SFF PC Black

Intel Core i3-12100 (12MB Cache), 8GB DDR4-SDRAM, 1000GB HDD, DVD±RW, Intel UHD Graphics 730, LAN, WLAN, Bluetooth, No OS
More>>>
Lenovo ThinkCentre neo 50s Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 1 TB HDD SFF PC Black:
The official marketing text of Lenovo ThinkCentre neo 50s Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 1 TB HDD SFF PC Black as supplied by the manufacturer

Seize the day, every day
Tap into the truly responsive, power-packed performance of the ThinkCentre Neo 50s. Featuring the latest 12th Gen Intel® Core™ processor, backed by up to 64GB DDR4 memory and ample HDD and SSD storage, this small form factor desktop will zip through any task, boosting productivity levels in next to no time.


Green, the new black
Paint free and made from recycled content (85% post-consumer content), this space-saving ThinkCentre desktop is delivered in packaging from ocean-bound plastics, extending its sustainability and durability. It also arrives with a number of other green credentials, including Energy Star® 8.0 and EPEAT® Gold.


It pays to be well connected
A breeze to set up anywhere, the ThinkCentre Neo 50s is designed to bring colleagues close together, wherever they are working from. It’s equipped with high-speed USB ports, including USB 3.2, plus VGA, DisplayPort, and HDMI 2.0 ports. So, whether its’s connecting to other devices or collaborating online, everything’s smooth and fast.


Keeps cool, whatever you throw at it
With our Intelligent Cooling Engine (ICE) 5.0, system performance is optimized based on your workload, enabling superb energy efficiency with over 40kwh per unit per year in power savings. Additionally, the ThinkCentre Neo 50s has three optimal modes for different workplaces, whether it’s an office, restaurant, or factory


Expandable & adaptable
Easy to upgrade and expand, the ThinkCentre Neo 50s can be customized to meet your computing needs today and tomorrow. It has the space, including PCIe slots, for you to easily add extra graphics or storage. Or, with an optional Smart Cable, you can simply connect to another PC and leverage the additional storage capacity as you work seamlessly between two devices.


Secure, from the inside out
Engineered with safety in mind, ThinkCentre Neo 50s has a dTPM 2.0 chip to encrypt your data and is integrated with ThinkShield, customizable end-to-end security for your PC and sensitive files. You can also use a Smart Cable Clip (optional), padlock loop, or Kensington™ lock slot to thwart physical theft, and Smart USB Protection to prevent data transfers via USB devices.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkCentre neo 50s Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 1 TB HDD SFF PC Black:
This short summary of the Lenovo ThinkCentre neo 50s Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 1 TB HDD SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre neo 50s, Intel® Core™ i3, i3-12100, 8 GB, DDR4-SDRAM, 1 TB, DVD±RW

Long summary description Lenovo ThinkCentre neo 50s Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 1 TB HDD SFF PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre neo 50s Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 1 TB HDD SFF PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre neo 50s. Processor family: Intel® Core™ i3, Processor: i3-12100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive: DVD±RW. On-board graphics card model: Intel UHD Graphics 730. Power supply: 180 W. Form factor: SFF. Product type: PC. Weight: 4.5 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
12th gen Intel® Core™ i3
Processor *
i3-12100
Processor number of cores
4
Processor threads
8
Processor boost frequency
4.3 GHz
Performance cores
4
Performance-core Max Turbo Frequency
4.3 GHz
Performance-core base frequency
3.3 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Number of processors installed
1
Processor base power
60 W
Maximum turbo power
89 W
Memory
Internal memory *
8 GB
Memory, maximum *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
3200 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive *
DVD±RW
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
Hard drive rotational speed
7200 RPM
Hard drive size
3.5"
Card reader integrated
Yes
Compatible memory cards
MMC, Memory Stick (MS), MS PRO, SD, SDHC, xD, SDXC
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 730
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
VGA (D-Sub) ports quantity
1
Ports & interfaces
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Combo headphone/mic port
Yes
Serial ports quantity
1
Parallel ports quantity
1
Design
Form factor *
SFF
Color name
Black
Volume
7.4 L
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Chipset
Intel B660
Audio chip
Realtek ALC623-CG
Audio system
High Definition Audio
Built-in speaker(s)
Yes
Number of speakers
1
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
PC
Software
Operating system installed *
No
Power
Power supply *
180 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage humidity
10 - 90%
Operating altitude
0 - 3048 m
Storage altitude
0 - 12192 m
Certificates
Compliance certificates
RoHS
Certification
ErP Lot 3 RoHS compliant TCO Certified
Sustainability
Sustainability certificates
TCO
Weight & dimensions
Width *
100 mm
Depth *
308 mm
Height *
274.8 mm
Weight *
4.5 kg
Package width
195 mm
Package depth
390 mm
Package height
500 mm
Package weight
6.35 kg
Packaging content
Display included *
No
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired