location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 00AK370 internal solid state drive 2.5" 800 GB SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
00AK370
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00AK370
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:32:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo 00AK370 internal solid state drive 2.5" 800 GB SAS :
The short editorial description of Lenovo 00AK370 internal solid state drive 2.5" 800 GB SAS

800GB
More>>>
Lenovo 00AK370 internal solid state drive 2.5" 800 GB SAS:
The official marketing text of Lenovo 00AK370 internal solid state drive 2.5" 800 GB SAS as supplied by the manufacturer

- High quality
- Long life
- Easy installation

Short summary description Lenovo 00AK370 internal solid state drive 2.5" 800 GB SAS:
This short summary of the Lenovo 00AK370 internal solid state drive 2.5" 800 GB SAS data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 00AK370, 800 GB, 2.5"

Long summary description Lenovo 00AK370 internal solid state drive 2.5" 800 GB SAS:
This is an auto-generated long summary of Lenovo 00AK370 internal solid state drive 2.5" 800 GB SAS based on the first three specs of the first five spec groups.

Lenovo 00AK370. Solid-state drive capacity: 800 GB, SSD form factor: 2.5"

Features
SSD form factor *
2.5"
Solid-state drive capacity *
800 GB
Features
Host interface *
SAS
Windows operating systems supported
Yes