location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 56400000 staples Staples pack 2000 staples

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56400000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56400000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432396689
Category:
Piece of thin wire with two short right-angled end pieces which are driven by a stapler through sheets of paper to fasten them together.
Staples Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2018 13:41:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 56400000 staples Staples pack 2000 staples :
The short editorial description of Leitz 56400000 staples Staples pack 2000 staples

Leitz Heftklammer Juwel 4 mm/5640-00-00 2000
More>>>
Short summary description Leitz 56400000 staples Staples pack 2000 staples:
This short summary of the Leitz 56400000 staples Staples pack 2000 staples data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 56400000, Staples pack, 4 mm, 2000 staples, 12 sheets, Juwel, 50 g

Long summary description Leitz 56400000 staples Staples pack 2000 staples:
This is an auto-generated long summary of Leitz 56400000 staples Staples pack 2000 staples based on the first three specs of the first five spec groups.

Leitz 56400000. Type: Staples pack, Staple leg length: 4 mm, Capacity: 2000 staples. Weight: 50 g

Features
Type *
Staples pack
Staple leg length *
4 mm
Capacity
2000 staples
Features
Stapling capacity
12 sheets
Compatibility
Juwel
Weight & dimensions
Weight
50 g