location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 52000002 desk tray/organizer Grey, Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52000002
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52000002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432363018
Category:
Plastic object used to sort and store documents on your desk.
Desk Trays/Organizers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Feb 2018 11:49:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 52000002 desk tray/organizer Grey, Transparent :
The short editorial description of Leitz 52000002 desk tray/organizer Grey, Transparent

Allura A4 Clear Glass Letter Tray - Smoked Grey
More>>>
Leitz 52000002 desk tray/organizer Grey, Transparent:
The official marketing text of Leitz 52000002 desk tray/organizer Grey, Transparent as supplied by the manufacturer

- The Leitz Allura Letter Tray is a cutting-edge design letter tray in a fashionable high gloss colour finish - perfectly coordinates with other Allura desktop products.
- Expressively designed A4 letter tray for vertical or 'stepped' stacking directly on top of each other - no need for risers.
- Sloped front to retain documents.
- High capacity with 60mm wall height.
- Stylish dual colour glass clear and smoked grey.

Express yourself with Allura range, the must-have collection from Leitz, for style in the office! Allura is an inspirational fully integrated desktop range with a high gloss finish. A full range of desktop products, including letter trays, magazine files, waste bins and drawer cabinets. Style your office now!
Premium quality and innovative filing, document management and desktop products for the office and home office. The Leitz brand guarantees quality, functionality and durability, designed to keep you efficient and effective at your desk all year long. With a continuous programme of research and development, Leitz products are constantly being updated and renewed to ensure they continue to perform at their best for you.

All Leitz products have unique features, for example the Leitz lever arch file has a 180° mechanism to enable 20% faster filing; the award winning Leitz impressBIND binding machine securely binds documents in 15 seconds.

Short summary description Leitz 52000002 desk tray/organizer Grey, Transparent:
This short summary of the Leitz 52000002 desk tray/organizer Grey, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 52000002, Grey, Transparent, 264 x 382 x 71 mm

Long summary description Leitz 52000002 desk tray/organizer Grey, Transparent:
This is an auto-generated long summary of Leitz 52000002 desk tray/organizer Grey, Transparent based on the first three specs of the first five spec groups.

Leitz 52000002. Product colour: Grey, Transparent. Dimensions (WxDxH): 264 x 382 x 71 mm

Brand Image Product code Product Stock Price from
Leitz 52190095 desk tray/organizer Polystyrene Black Leitz 52190095 desk tray/organizer Polystyrene Black
(show image)
52190095 52190095 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52000095 desk tray/organizer Polystyrene Black Leitz 52000095 desk tray/organizer Polystyrene Black
(show image)
52000095 52000095 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52370085 desk tray/organizer Polystyrene Grey Leitz 52370085 desk tray/organizer Polystyrene Grey
(show image)
52370085 52370085 0.00
(excl. VAT)
0 (incl. VAT)