location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 41530099 folder PVC Multicolour A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
41530099
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41530099 show
Show alternative article codes used in the online market place
Category:
Folding cover or holder, typically made of stiff paper or card, for storing loose papers.
Folders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leitz 41530099 folder PVC Multicolour A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - A4 40 sheets
  • - Landscape
  • - Multicolour
More>>>
Short summary description Leitz 41530099 folder PVC Multicolour A4:
This short summary of the Leitz 41530099 folder PVC Multicolour A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 41530099, A4, PVC, Multicolour, Landscape, 40 sheets, 220 mm

Long summary description Leitz 41530099 folder PVC Multicolour A4:
This is an auto-generated long summary of Leitz 41530099 folder PVC Multicolour A4 based on the first three specs of the first five spec groups.

Leitz 41530099. Format: A4, Material: PVC, Product colour: Multicolour. Width: 220 mm, Depth: 1 mm, Height: 315 mm

Features
Material
PVC
Product colour
Multicolour
Format *
A4
Orientation
Landscape
Maximum capacity
40 sheets
Weight & dimensions
Width
220 mm
Depth
1 mm
Height
315 mm
Weight
30 g