Legrand logo

Legrand Zucchini LB Plus Busbar 16A 3 Phase Unfused Tap-Off Plug socket-outlet Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18396
Info modified on:
11 Jul 2025, 11:22:20
Short summary description Legrand Zucchini LB Plus Busbar 16A 3 Phase Unfused Tap-Off Plug socket-outlet Grey:

Legrand Zucchini LB Plus Busbar 16A 3 Phase Unfused Tap-Off Plug, Grey, 125 mm, 60 mm, 115 mm, 260 g

Long summary description Legrand Zucchini LB Plus Busbar 16A 3 Phase Unfused Tap-Off Plug socket-outlet Grey:

Legrand Zucchini LB Plus Busbar 16A 3 Phase Unfused Tap-Off Plug. Product colour: Grey. Package width: 125 mm, Package depth: 60 mm, Package height: 115 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.