Ksix B8025BA700L, Battery, Black, Silver, Lithium-Ion (Li-Ion), 700 mAh, 3.7 V, Samsung S5600/F400
Ksix B8025BA700L. Product type: Battery, Product colour: Black, Silver, Battery technology: Lithium-Ion (Li-Ion). Compatible products: Samsung S5600/F400, Number of batteries included: 1 pc(s)