Kodak logo

Kodak EasyShare C140 red 1/2.5" Compact camera 8.3 MP CCD

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22763
Info modified on:
27 May 2019, 14:40:33
Long product name Kodak EasyShare C140 red 1/2.5" Compact camera 8.3 MP CCD:

C140 red

Short summary description Kodak EasyShare C140 red 1/2.5" Compact camera 8.3 MP CCD:

Kodak EasyShare C140 red, 8.3 MP, 1/2.5", CCD, 3x, 130 g, Red

Long summary description Kodak EasyShare C140 red 1/2.5" Compact camera 8.3 MP CCD:

Kodak EasyShare C140 red. Camera type: Compact camera, Megapixel: 8.3 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.1 cm (2.4"). Internal memory: 16 MB. Weight: 130 g. Product colour: Red

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.