KitchenChef 1003 gas griddle 630 x 355 mm 7500 W

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10745
Info modified on:
30 Oct 2024, 16:22:30
Long product name KitchenChef 1003 gas griddle 630 x 355 mm 7500 W:

7500W, 630 x 355mm, Black/Silver

Short summary description KitchenChef 1003 gas griddle 630 x 355 mm 7500 W:

KitchenChef 1003, 7500 W, 3 zone(s), 630 x 355 mm, Indoor & outdoor, Freestanding, Black, Silver

Long summary description KitchenChef 1003 gas griddle 630 x 355 mm 7500 W:

KitchenChef 1003. Heating power: 7500 W, Number of cooking zones: 3 zone(s), Cooking surface (W x D): 630 x 355 mm. Appliance placement: Freestanding, Product colour: Black, Silver, Control type: Rotary

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.