Kensington logo

Kensington K33021WW DisplayPort cable 1.8 m Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101978
Info modified on:
09 Mar 2024, 14:04:25
Long product name Kensington K33021WW DisplayPort cable 1.8 m Black:

DisplayPort 1.4 (M/M) passive bi-directional cable, 1.8m (6ft)

Kensington K33021WW DisplayPort cable 1.8 m Black:

Ideally suited for high bandwidth desktop and gaming setups demanding premium sound and image quality and compatible with Kensington Thunderbolt 3 and USB-C docking stations, the Kensington DisplayPort 1.4 (M/M) Cable provides trusted connectivity. Compatible with Intel Thunderbolt, VESA Display Stream Compression (DSC) technology and USB-C interfaces. This cable is tested to perform with HD monitors and Kensington docks – and is backed by a Kensington Limited Lifetime Warranty. Extend your desktop to include the latest 8K, 5K and 4K monitors. Quality cable construction includes outer & inner shielding to minimise possible radio (RFI) and electromagnetic (EMI) interference, gold-plated connectors and connection latch to provide consistent cable performance, exceptional picture quality and authentic sound.

Works with all the latest high resolution video needs.
DisplayPort 1.4 provides the benefits of HDR.
Ensures consistent DisplayPort 1.4 experience.
Buy with confidence. Tested to work with Kensington docks.
Accommodates desktop setups.
Works with Kensington docking station deployments.

Short summary description Kensington K33021WW DisplayPort cable 1.8 m Black:

Kensington K33021WW, 1.8 m, DisplayPort, DisplayPort, Male, Male, Black

Long summary description Kensington K33021WW DisplayPort cable 1.8 m Black:

Kensington K33021WW. Cable length: 1.8 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Weight: 90 g, Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.