Kensington logo

Kensington SIMPLY PORTABLE TWO Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44549
Info modified on:
19 Nov 2020, 13:37:03
Warranty:
Lifetime warranty
Long product name Kensington SIMPLY PORTABLE TWO Black:

SIMPLY PORTABLE TWO

Kensington SIMPLY PORTABLE TWO Black:

Whether youre a weary road warrior looking for a way to carry your office with you, or a busy commuter who needs a reliable, comfortable case, youll find it here. Kensington has a full line of comfortable computer carrying cases to meet your requirements.

Simply Portable Two Leather provides two storage compartments and easy access organizer pockets providing maximum space for your laptop, files and accessories, keeping your supplies organized and easily accessible. The durable construction provides wear resistant components while giving you a contemporary sleek style. The DropShield padding provides shock absorbent protection for your laptop if accidentally dropped. This model features the ergonomically designed thick, padded shoulder strap and leather handle keeping the traveler comfortable and professional looking. In addition the convenient luggage strap attaches easily to wheeled luggage for enhanced portability

Short summary description Kensington SIMPLY PORTABLE TWO Black:

Kensington SIMPLY PORTABLE TWO, Leather, Black, 406 mm, 140 mm, 355 mm

Long summary description Kensington SIMPLY PORTABLE TWO Black:

Kensington SIMPLY PORTABLE TWO. Material: Leather, Product main colour: Black. Width: 406 mm, Depth: 140 mm, Height: 355 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.