JVC logo

JVC HA-FX21BT-AE Headset Wireless In-ear, Neck-band Bluetooth Blue

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20898
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points JVC HA-FX21BT-AE Headset Wireless In-ear, Neck-band Bluetooth Blue:
  • - 5-colour selection
  • - S/M silicone earpieces included
  • - Tangle-free flat cable
  • - Sweat and splash proof (IPX2)
  • - Listen wirelessly to your favourite music
  • - 5 hours of listening with built-in rechargeable battery
  • - 3-button remote & mic for Bluetooth devices
Long product name JVC HA-FX21BT-AE Headset Wireless In-ear, Neck-band Bluetooth Blue:

HA-FX21BT-AE Colourful wireless inner-ear headphones, Blue

Short summary description JVC HA-FX21BT-AE Headset Wireless In-ear, Neck-band Bluetooth Blue:

JVC HA-FX21BT-AE, Wireless, 20 - 20000 Hz, 11 g, Headset, Blue

Long summary description JVC HA-FX21BT-AE Headset Wireless In-ear, Neck-band Bluetooth Blue:

JVC HA-FX21BT-AE. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Headphone frequency: 20 - 20000 Hz. Connectivity range: 10 m. Weight: 11 g. Product colour: Blue

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.