location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula Stacking Shapes

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stacking Shapes
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55236
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:35:00
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Goula Stacking Shapes:
This short summary of the Goula Stacking Shapes data-sheet is auto-generated and uses the product title and the first six key specs.

Goula Stacking Shapes, 2 yr(s), Multicolour

Long summary description Goula Stacking Shapes:
This is an auto-generated long summary of Goula Stacking Shapes based on the first three specs of the first five spec groups.

Goula Stacking Shapes. Recommended age (min): 2 yr(s), Product colour: Multicolour

Features
Product colour *
Multicolour
Recommended age group *
Preschool
Suggested gender *
Boy/Girl
Recommended age (min) *
2 yr(s)
Number of pieces
9 pc(s)
Country of origin
Spain
QR code
No
Learning & training skills
Learning & training skills
Colours learning, Shapes learning
Packaging data
Package width
235 mm
Package depth
100 mm
Package height
125 mm
Packaging data
Package weight
375 g
Package volume
2937.5 cm³
Package type
Box
Logistics data
Master (outer) case width
495 mm
Master (outer) case length
405 mm
Master (outer) case height
430 mm
Quantity per master (outer) case
24 pc(s)
Master (outer) case volume
86204.3 cm³
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m