Jumbo logo

Goula 50263 domino

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61201
Info modified on:
25 Apr 2022, 12:28:50
Long product name Goula 50263 domino:

Goula Topycolor Domino, 2+

Goula 50263 domino:

Topycolor Domino is a typical domino of points. Have fun and learn the numbers 1 to 6 and the different colours with this domino set!
The 28 domino pieces are made of a very good quality beech wood. Including a textile bag to store your product and a how to play instruction sheet.
Suitable for children aged 2 and older.

Short summary description Goula 50263 domino:

Goula 50263, Preschool, Wood, Boy/Girl, 2 yr(s), Multicolour, China

Long summary description Goula 50263 domino:

Goula 50263. Recommended age group: Preschool, Material: Wood, Suggested gender: Boy/Girl. Width: 70 mm, Depth: 7 mm, Height: 35 mm. Package width: 250 mm, Package depth: 40 mm, Package height: 145 mm. Pallet gross height: 154.5 cm, Pallet gross weight: 149.4 kg, Larger master carton quantity: 12 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.