location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

I learn Op weg naar groep 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
I learn
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Op weg naar groep 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19557 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126195574
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:43:08
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description I learn Op weg naar groep 3:
This short summary of the I learn Op weg naar groep 3 data-sheet is auto-generated and uses the product title and the first six key specs.

I learn Op weg naar groep 3, 5 yr(s), Cardboard, Multicolour

Long summary description I learn Op weg naar groep 3:
This is an auto-generated long summary of I learn Op weg naar groep 3 based on the first three specs of the first five spec groups.

I learn Op weg naar groep 3. Recommended age (min): 5 yr(s), Recommended age (max): 7 yr(s), Material: Cardboard, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Cardboard
Recommended age group *
Child
Suggested gender *
Boy/Girl
Recommended age (min) *
5 yr(s)
Recommended age (max)
7 yr(s)
Languages support
Dutch
Assembly required
No
Country of origin
Netherlands
QR code
No
Recyclable
No
Release date (DD/MM/YYYY)
01.08.2017
Learning & training skills
Learning & training skills
Visual skills development, Reading learning, Math & counting learning
Power
Batteries required
No
Safety warning
EU TSD warning
Not for children under 36 months, Small parts. Choking hazard
EU TSD language
Dutch
Safety warning
Suitable only for adults
No
Weight & dimensions
Width
275 mm
Depth
395 mm
Height
50 mm
Weight
1.48 kg
Packaging data
Package width
275 mm
Package depth
395 mm
Package height
50 mm
Package volume
5431.25 cm³
Quantity per pack
1 pc(s)
Logistics data
Quantity per shipping (inner) case
1 pc(s)
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Supplier features
Number of packages
1