Jumbo logo

Jan van Haasteren Winter fun 2 x 1000 pcs Jigsaw puzzle 1000 pc(s) Humor

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88475
Info modified on:
14 Mar 2024, 18:52:58
Long product name Jan van Haasteren Winter fun 2 x 1000 pcs Jigsaw puzzle 1000 pc(s) Humor:

Jan van Haasteren Winter fun 2x 1000 pieces, 68 x 49 cm, 12+

Short summary description Jan van Haasteren Winter fun 2 x 1000 pcs Jigsaw puzzle 1000 pc(s) Humor:

Jan van Haasteren Winter fun 2 x 1000 pcs, 1000 pc(s), Humor, 12 yr(s)

Long summary description Jan van Haasteren Winter fun 2 x 1000 pcs Jigsaw puzzle 1000 pc(s) Humor:

Jan van Haasteren Winter fun 2 x 1000 pcs. Number of puzzles: 1000 pc(s). Genre: Humor, Theme: Jan van Haasteren, Recommended age (min): 12 yr(s). Width: 680 mm, Height: 490 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.