location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Peppa Pig Floor Puzzle & Colour 24 pcs Jigsaw puzzle 24 pc(s) Cartoons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Peppa Pig
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Floor Puzzle & Colour 24 pcs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18467
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126184677
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Peppa Pig Floor Puzzle & Colour 24 pcs Jigsaw puzzle 24 pc(s) Cartoons
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Jigsaw puzzle
  • - Cartoons
  • - Preschool
  • - Any gender
  • - 24 pc(s)
Long product name Peppa Pig Floor Puzzle & Colour 24 pcs Jigsaw puzzle 24 pc(s) Cartoons :
The short editorial description of Peppa Pig Floor Puzzle & Colour 24 pcs Jigsaw puzzle 24 pc(s) Cartoons

Peppa Pig Floor Puzzle & Colour 24 pieces, 90 x 60 cm, 3+
More>>>
Peppa Pig Floor Puzzle & Colour 24 pcs Jigsaw puzzle 24 pc(s) Cartoons:
The official marketing text of Peppa Pig Floor Puzzle & Colour 24 pcs Jigsaw puzzle 24 pc(s) Cartoons as supplied by the manufacturer

A giant double-sided Peppa Pig jigsaw puzzle. Once the child has enjoyed completing the jigsaw puzzle they can turn it over for more fun. On the reverse is a black and white outline picture to colour in with the wipe-off crayons. The 24 piece puzzle comes complete with 4 crayons in a practical travel bag.

Short summary description Peppa Pig Floor Puzzle & Colour 24 pcs Jigsaw puzzle 24 pc(s) Cartoons:
This short summary of the Peppa Pig Floor Puzzle & Colour 24 pcs Jigsaw puzzle 24 pc(s) Cartoons data-sheet is auto-generated and uses the product title and the first six key specs.

Peppa Pig Floor Puzzle & Colour 24 pcs, 24 pc(s), Cartoons, 3 yr(s)

Long summary description Peppa Pig Floor Puzzle & Colour 24 pcs Jigsaw puzzle 24 pc(s) Cartoons:
This is an auto-generated long summary of Peppa Pig Floor Puzzle & Colour 24 pcs Jigsaw puzzle 24 pc(s) Cartoons based on the first three specs of the first five spec groups.

Peppa Pig Floor Puzzle & Colour 24 pcs. Number of puzzles: 24 pc(s). Genre: Cartoons, Theme: Peppa Pig, Recommended age (min): 3 yr(s). Width: 900 mm, Height: 600 mm

Features
Product type *
Jigsaw puzzle
Genre *
Cartoons
Theme
Peppa Pig
Recommended age group *
Preschool
Suggested gender *
Any gender
Recommended age (min) *
3 yr(s)
Coloring puzzle on the backside
Yes
Recyclable
No
Material
Cardboard
Languages
English
QR code
No
Country of origin
China
Release date (DD/MM/YYYY)
01.06.2015
Weight & dimensions
Width
900 mm
Height
600 mm
Packaging data
Package width
335 mm
Package depth
80 mm
Package height
300 mm
Package weight
1.06 kg
Package volume
8040 cm³
Packaging content
Number of puzzles *
1
Number of puzzles *
24 pc(s)
Packaging content
Travel case
Yes
Crayons included
Yes
Number of crayons
4
Safety warning
Not for children 0-3 years
Yes
Logistics data
Products per intermodal container (20ft)
2982 pc(s)
Products per intermodal container (40ft)
6174 pc(s)
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
174.8 kg
Larger master carton quantity
25 pc(s)
Master (outer) cases per pallet layer
5 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
150 pc(s)
Quantity per master (outer) case
6 pc(s)
Master (outer) case width
355 mm
Master (outer) case length
520 mm
Master (outer) case height
320 mm
Master (outer) case weight
6.99 kg
Master (outer) case volume
59072 cm³