Jabra logo

Jabra Engage 65 Stereo Headset Wireless Head-band Office/Call center Bluetooth Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32991
Info modified on:
10 Aug 2024, 06:38:18
Bullet Points Jabra Engage 65 Stereo Headset Wireless Head-band Office/Call center Bluetooth Black:
  • - Enjoy superior wireless connectivity with a range up to 150 metres and-all day battery life.
  • - Advanced noise-cancelling microphone and enhanced speakers deliver crystal-clear calls even in noisy offices. Meets Skype for Business Open Office requirements.
  • - Overcome interruptions with an integrated busylight that acts as a do not disturb sign for colleagues.
  • - Increase your availability for customer calls. Can connect to deskphones and softphones.
  • - Choose your wearing style from stereo, mono and lightest-in-category convertible models.
Long product name Jabra Engage 65 Stereo Headset Wireless Head-band Office/Call center Bluetooth Black:

Jabra Engage 65 Stereo

Jabra Engage 65 Stereo Headset Wireless Head-band Office/Call center Bluetooth Black:

Engineered for superior wireless connectivity, battery life and crystal-clear calls, the Engage 65 is a premium headset for professionals who need first-class customer conversations and connection to up to two devices (deskphone and softphone). Meets Skype for Open Office requirements and advanced noise-cancelling and enhanced speakers give incredible call quality, even in noisy offices.

DECT wireless headset with 150m/490ft range, up to 13 hours’ battery life and integrated busylight. Can connect to 2 devices. Meets Skype for Business Open Office requirements.

Short summary description Jabra Engage 65 Stereo Headset Wireless Head-band Office/Call center Bluetooth Black:

Jabra Engage 65 Stereo, Wireless, 40 - 16000 Hz, Office/Call center, 57 g, Headset, Black

Long summary description Jabra Engage 65 Stereo Headset Wireless Head-band Office/Call center Bluetooth Black:

Jabra Engage 65 Stereo. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 40 - 16000 Hz. Connectivity range: 150 m. Weight: 57 g. Product colour: Black

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.